Trelleborg Offshore Syntactic Foam Composite Syntac® 450

Description
Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac® 450 syntactic foam is the high temperature (232°C/450°F) member of the Syntac® product family. A rigid, high strength composite of epoxy resin and hollow glass microspheres, Syntac® 450 maintains its hardness right up to the maximum running temperature and exhibits excellent abrasion resistance. Available in block, sheet and rod form it is easily machined using standard shop tools and offers a lightweight, durable and cost effective alternative to wood, felt, aluminium and delrin.
Datasheet
Description
Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac® 450 syntactic foam is the high temperature (232°C/450°F) member of the Syntac® product family. A rigid, high strength composite of epoxy resin and hollow glass microspheres, Syntac® 450 maintains its hardness right up to the maximum running temperature and exhibits excellent abrasion resistance. Available in block, sheet and rod form it is easily machined using standard shop tools and offers a lightweight, durable and cost effective alternative to wood, felt, aluminium and delrin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Syntactic Foam Composite - Syntac® 450 - Trelleborg Offshore
Mansfield, MA, USA
Syntactic Foam Composite
Syntac® 450
Syntactic Foam Composite Syntac® 450
Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac® 450 syntactic foam is the high temperature (232°C/450°F) member of the Syntac® product family. A rigid, high strength composite of epoxy resin and hollow glass microspheres, Syntac® 450 maintains its hardness right up to the maximum running temperature and exhibits excellent abrasion resistance. Available in block, sheet and rod form it is easily machined using standard shop tools and offers a lightweight, durable and cost effective alternative to wood, felt, aluminium and delrin.

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac® 450 syntactic foam is the high temperature (232°C/450°F) member of the Syntac® product family. A rigid, high strength composite of epoxy resin and hollow glass microspheres, Syntac® 450 maintains its hardness right up to the maximum running temperature and exhibits excellent abrasion resistance. Available in block, sheet and rod form it is easily machined using standard shop tools and offers a lightweight, durable and cost effective alternative to wood, felt, aluminium and delrin.

Supplier's Site Datasheet

Technical Specifications

  Trelleborg Offshore
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number Syntac® 450
Product Name Syntactic Foam Composite
Form / Shape Rod or Round Stock; Sheet or Film
Chemical System Epoxy
Filler Glass Microspheres
Thickness 1 to 6 inch (25.4 to 152 mm)
Width / O.D. 2 to 19 inch (50.8 to 483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1847074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 2.56 inch (65 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details