A 50/30 -- TRELLEBORG INDUSTRIAL AVS-BOBBIN
Trelleborg Industrial AVS
Trelleborg Industrial AVS-Bobbin
A 50/30
Suppliers
Trelleborg Industrial AVS-Bobbin
A 50/30
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
A 50/30 |
|
Product Name
|
Trelleborg Industrial AVS-Bobbin |
|
Application
|
Vibration Isolation
|
Unlock Full Specs
to access all available technical data
Similar Products
Load Capacity
1323.00 lbs (600.00 kg)
Thickness
3.63 inch (92.20 mm)
Frequency at Load
21 Hz
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Type
Stud Plate Mount
Features
Metric; Threaded Stud
Adjustment Range
6.00 to 45.00 inch (152 to 1143 mm)
View Details
Application
Leveling
Type
Compression Mount
Features
Metric
View Details