Trelleborg Industrial AVS Metalastik® Cushyfoot™ 17-0346-45

Description
Description

Suppliers

Company
Product
Description
Supplier Links
South Haven, MI, USA
Metalastik® Cushyfoot™
17-0346-45
Metalastik® Cushyfoot™ 17-0346-45

Technical Specifications

  Trelleborg Industrial AVS
Product Category Vibration Isolators and Machine Mounts
Product Number 17-0346-45
Product Name Metalastik® Cushyfoot™
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL GLIDE - MKPS-40N3 - MKPS-40N3 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 704.00 lbs (319.27 kg)
View Details
Threaded Leveling Mounts - 32671 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details