Transphorm, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs TPH3202LS

Description
GANFET N-CH 600V 9A 3PQFN
Description
GANFET N-CH 600V 9A 3PQFN

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TPH3202LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TPH3202LS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TPH3202LS
GANFET N-CH 600V 9A 3PQFN

GANFET N-CH 600V 9A 3PQFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number TPH3202LS
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 3-PowerDFN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details