Transphorm, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP90H180PS

Description
GANFET N-CH 900V 15A TO220AB
Datasheet
Description
GANFET N-CH 900V 15A TO220AB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TP90H180PS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TP90H180PS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP90H180PS
GANFET N-CH 900V 15A TO220AB

GANFET N-CH 900V 15A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET GAN FET 900V 15A TO220

MOSFET GAN FET 900V 15A TO220

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number TP90H180PS TP90H180PS
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4905 - 1020720-AUIRF4905 - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 55 volts
PD 200000 milliwatts
View Details
7 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details