TransPak 1/2" x 72 yds. Dark Gray - 3M - 5925 VHB Tape VHB592512

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond to a variety of plastics and paint systems. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Tensile strength 90 lbs/in??. Liner type 5 Mil Red Polyethylene. UL 746C. Data Sheet Brochure
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond to a variety of plastics and paint systems. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Tensile strength 90 lbs/in??. Liner type 5 Mil Red Polyethylene. UL 746C. Data Sheet Brochure

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 72 yds. Dark Gray - 3M - 5925 VHB Tape
VHB592512
1/2" x 72 yds. Dark Gray - 3M - 5925 VHB Tape VHB592512
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond to a variety of plastics and paint systems. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Tensile strength 90 lbs/in??. Liner type 5 Mil Red Polyethylene. UL 746C. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to bond to a variety of plastics and paint systems.
  • Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates.
  • Tensile strength 90 lbs/in??.
  • Liner type 5 Mil Red Polyethylene.
  • UL 746C.
  • Data Sheet
  • Brochure
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number VHB592512
Product Name 1/2" x 72 yds. Dark Gray - 3M - 5925 VHB Tape
Thickness 0.0250 inches (0.6350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details