TransPak 1" x 36 yds. Gray - 3M - 4956 VHB Tape VHB495601

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond mutin bars to windows; bond pre-painted metals in truck assembly; or mount vinyl wiring ducts and conduit channels. Multi-purpose adhesive on both sides of conformable foam. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Excellent adhesion to metal, glass and a wide variety of plastics. Tensile strength 80 lbs/in??. Liner type 3 Mil 54# Kraft. UL746C. Data Sheet Brochure
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond mutin bars to windows; bond pre-painted metals in truck assembly; or mount vinyl wiring ducts and conduit channels. Multi-purpose adhesive on both sides of conformable foam. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Excellent adhesion to metal, glass and a wide variety of plastics. Tensile strength 80 lbs/in??. Liner type 3 Mil 54# Kraft. UL746C. Data Sheet Brochure

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 36 yds. Gray - 3M - 4956 VHB Tape
VHB495601
1" x 36 yds. Gray - 3M - 4956 VHB Tape VHB495601
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond mutin bars to windows; bond pre-painted metals in truck assembly; or mount vinyl wiring ducts and conduit channels. Multi-purpose adhesive on both sides of conformable foam. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Excellent adhesion to metal, glass and a wide variety of plastics. Tensile strength 80 lbs/in??. Liner type 3 Mil 54# Kraft. UL746C. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to bond mutin bars to windows; bond pre-painted metals in truck assembly; or mount vinyl wiring ducts and conduit channels.
  • Multi-purpose adhesive on both sides of conformable foam.
  • Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates.
  • Excellent adhesion to metal, glass and a wide variety of plastics.
  • Tensile strength 80 lbs/in??.
  • Liner type 3 Mil 54# Kraft.
  • UL746C.
  • Data Sheet
  • Brochure
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number VHB495601
Product Name 1" x 36 yds. Gray - 3M - 4956 VHB Tape
Thickness 0.0620 inches (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Coated Fiberglass Tape - SPTFE - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive
Features Dielectric / Insulating; Removable / Reusable
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyester
View Details