TransPak 1" x 5 yds. White - 3M - 4950 VHB Tape VHB495001R

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 140 lbs/in??. Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 140 lbs/in??. Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 5 yds. White - 3M - 4950 VHB Tape
VHB495001R
1" x 5 yds. White - 3M - 4950 VHB Tape VHB495001R
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 140 lbs/in??. Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames.
  • General purpose adhesive on both sides of firm type foam.
  • Acrylic foam with acrylic adhesive.
  • Tensile strength 140 lbs/in??.
  • Liner type: 3 Mil 54# Kraft.
  • UL746C.
  • Data Sheet
  • Brochure
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number VHB495001R
Product Name 1" x 5 yds. White - 3M - 4950 VHB Tape
Thickness 0.0450 inches (1.14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details