TransPak 3/4" x 5 yds. Gray - 3M - 4941 VHB Tape VHB494134R

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond mutin bars to windows; bond pre-painted metals in truck assembly; or mount vinyl wiring ducts and conduit channels. Multi-purpose adhesive on both sides of conformable foam. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Excellent adhesion to metal, glass and a wide variety of plastics. Tensile strength 85 lbs/in??. Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond mutin bars to windows; bond pre-painted metals in truck assembly; or mount vinyl wiring ducts and conduit channels. Multi-purpose adhesive on both sides of conformable foam. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Excellent adhesion to metal, glass and a wide variety of plastics. Tensile strength 85 lbs/in??. Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 5 yds. Gray - 3M - 4941 VHB Tape
VHB494134R
3/4" x 5 yds. Gray - 3M - 4941 VHB Tape VHB494134R
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond mutin bars to windows; bond pre-painted metals in truck assembly; or mount vinyl wiring ducts and conduit channels. Multi-purpose adhesive on both sides of conformable foam. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Excellent adhesion to metal, glass and a wide variety of plastics. Tensile strength 85 lbs/in??. Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to bond mutin bars to windows; bond pre-painted metals in truck assembly; or mount vinyl wiring ducts and conduit channels.
  • Multi-purpose adhesive on both sides of conformable foam.
  • Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates.
  • Excellent adhesion to metal, glass and a wide variety of plastics.
  • Tensile strength 85 lbs/in??.
  • Liner type: 3 Mil 54# Kraft.
  • UL746C.
  • Data Sheet
  • Brochure
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number VHB494134R
Product Name 3/4" x 5 yds. Gray - 3M - 4941 VHB Tape
Thickness 0.0450 inches (1.14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details