TransPak 1" x 72 yds. Gray - 3M - 4936 VHB Tape VHB493601

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond mutin bars to windows; bond pre-painted metals in truck assembly; or mount vinyl wiring ducts and conduit channels. Multi-purpose adhesive on both sides of conformable foam. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Excellent adhesion to metal, glass and a wide variety of plastics. Tensile strength 90 lbs/in??. Liner type 3 Mil 54# Kraft. UL746C. Data Sheet Brochure
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond mutin bars to windows; bond pre-painted metals in truck assembly; or mount vinyl wiring ducts and conduit channels. Multi-purpose adhesive on both sides of conformable foam. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Excellent adhesion to metal, glass and a wide variety of plastics. Tensile strength 90 lbs/in??. Liner type 3 Mil 54# Kraft. UL746C. Data Sheet Brochure

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 72 yds. Gray - 3M - 4936 VHB Tape
VHB493601
1" x 72 yds. Gray - 3M - 4936 VHB Tape VHB493601
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond mutin bars to windows; bond pre-painted metals in truck assembly; or mount vinyl wiring ducts and conduit channels. Multi-purpose adhesive on both sides of conformable foam. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Excellent adhesion to metal, glass and a wide variety of plastics. Tensile strength 90 lbs/in??. Liner type 3 Mil 54# Kraft. UL746C. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to bond mutin bars to windows; bond pre-painted metals in truck assembly; or mount vinyl wiring ducts and conduit channels.
  • Multi-purpose adhesive on both sides of conformable foam.
  • Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates.
  • Excellent adhesion to metal, glass and a wide variety of plastics.
  • Tensile strength 90 lbs/in??.
  • Liner type 3 Mil 54# Kraft.
  • UL746C.
  • Data Sheet
  • Brochure
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number VHB493601
Product Name 1" x 72 yds. Gray - 3M - 4936 VHB Tape
Thickness 0.0250 inches (0.6350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Polyimide High Temperature Masking Discs - 13 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details