TransPak 1" x 72 yds. White - 3M - 4932 VHB Tape VHB493201

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond powder painted metal stiffeners or bond polypropylene and polystyrene. LSE adhesive on a firm foam. Use for polypropylene, polystyrene and coated metals. Tensile strength 100 lbs/in??. Liner type 3 Mil 54# Kraft. Data Sheet Brochure
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond powder painted metal stiffeners or bond polypropylene and polystyrene. LSE adhesive on a firm foam. Use for polypropylene, polystyrene and coated metals. Tensile strength 100 lbs/in??. Liner type 3 Mil 54# Kraft. Data Sheet Brochure

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 72 yds. White - 3M - 4932 VHB Tape
VHB493201
1" x 72 yds. White - 3M - 4932 VHB Tape VHB493201
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond powder painted metal stiffeners or bond polypropylene and polystyrene. LSE adhesive on a firm foam. Use for polypropylene, polystyrene and coated metals. Tensile strength 100 lbs/in??. Liner type 3 Mil 54# Kraft. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to bond powder painted metal stiffeners or bond polypropylene and polystyrene.
  • LSE adhesive on a firm foam.
  • Use for polypropylene, polystyrene and coated metals.
  • Tensile strength 100 lbs/in??.
  • Liner type 3 Mil 54# Kraft.
  • Data Sheet
  • Brochure
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number VHB493201
Product Name 1" x 72 yds. White - 3M - 4932 VHB Tape
Thickness 0.0250 inches (0.6350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Polyester High Temperature Masking Discs - 24 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details