TransPak 2" x 15" Kraft - Crimped End Mailing Tubes S2015K

Description
Economical Crimped End Mailing Tubes seal by pinching the ends. Tubes are fast and easy to close and stay closed - no need for tape. Ends open easily allowing them to be reused. Tubes are also recyclable. Sizes listed are the usable inside space of the tube. Actual tube lengths are longer. Tubes are 3-ply spiral wound. Sold in case quantities.
Description
Economical Crimped End Mailing Tubes seal by pinching the ends. Tubes are fast and easy to close and stay closed - no need for tape. Ends open easily allowing them to be reused. Tubes are also recyclable. Sizes listed are the usable inside space of the tube. Actual tube lengths are longer. Tubes are 3-ply spiral wound. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 15" Kraft - Crimped End Mailing Tubes
S2015K
2" x 15" Kraft - Crimped End Mailing Tubes S2015K
Economical Crimped End Mailing Tubes seal by pinching the ends. Tubes are fast and easy to close and stay closed - no need for tape. Ends open easily allowing them to be reused. Tubes are also recyclable. Sizes listed are the usable inside space of the tube. Actual tube lengths are longer. Tubes are 3-ply spiral wound. Sold in case quantities.

Economical Crimped End Mailing Tubes seal by pinching the ends.

  • Tubes are fast and easy to close and stay closed - no need for tape.
  • Ends open easily allowing them to be reused.
  • Tubes are also recyclable.
  • Sizes listed are the usable inside space of the tube. Actual tube lengths are longer.
  • Tubes are 3-ply spiral wound.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number S2015K
Product Name 2" x 15" Kraft - Crimped End Mailing Tubes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details