TransPak 35" x 17" x 19" - Black Cargo Boxes RUB110

Description
Organized storage and transport. Durable weather resistant construction with lockable latches. Perfect for secured storage on pick up truck beds. 35 gallon capacity.
Description
Organized storage and transport. Durable weather resistant construction with lockable latches. Perfect for secured storage on pick up truck beds. 35 gallon capacity.

Suppliers

Company
Product
Description
Supplier Links
35
San Jose, CA, USA
35" x 17" x 19" - Black Cargo Boxes
RUB110
35" x 17" x 19" - Black Cargo Boxes RUB110
Organized storage and transport. Durable weather resistant construction with lockable latches. Perfect for secured storage on pick up truck beds. 35 gallon capacity.

Organized storage and transport.

  • Durable weather resistant construction with lockable latches.
  • Perfect for secured storage on pick up truck beds.
  • 35 gallon capacity.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number RUB110
Product Name 35" x 17" x 19" - Black Cargo Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details