TransPak 4" x 4" x 8" White - Reverse Tuck Folding Cartons RTS27W

Description
These light-weight cartons are perfect for small parts. Reverse tuck cartons have a pye-lock tuck for positive locking. Meets or exceeds PPP-B-566 federal specification. Die-cut from .024 fibreboard. Shipped flat to save space. Sold in case quantities.
Description
These light-weight cartons are perfect for small parts. Reverse tuck cartons have a pye-lock tuck for positive locking. Meets or exceeds PPP-B-566 federal specification. Die-cut from .024 fibreboard. Shipped flat to save space. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 4" x 8" White - Reverse Tuck Folding Cartons
RTS27W
4" x 4" x 8" White - Reverse Tuck Folding Cartons RTS27W
These light-weight cartons are perfect for small parts. Reverse tuck cartons have a pye-lock tuck for positive locking. Meets or exceeds PPP-B-566 federal specification. Die-cut from .024 fibreboard. Shipped flat to save space. Sold in case quantities.

These light-weight cartons are perfect for small parts.

  • Reverse tuck cartons have a pye-lock tuck for positive locking.
  • Meets or exceeds PPP-B-566 federal specification.
  • Die-cut from .024 fibreboard.
  • Shipped flat to save space.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number RTS27W
Product Name 4" x 4" x 8" White - Reverse Tuck Folding Cartons
Container Type Carton
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details