TransPak 14 1/4" x 19" Kraft - Utility Flat Mailers RMU1419K

Description
Save money on shipping with these lightweight, economical mailers! Environmentally-frie ndly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft goods, photographs, documents and promotional items.
Description
Save money on shipping with these lightweight, economical mailers! Environmentally-frie ndly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft goods, photographs, documents and promotional items.

Suppliers

Company
Product
Description
Supplier Links
14 1/4
San Jose, CA, USA
14 1/4" x 19" Kraft - Utility Flat Mailers
RMU1419K
14 1/4" x 19" Kraft - Utility Flat Mailers RMU1419K
Save money on shipping with these lightweight, economical mailers! Environmentally-frie ndly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft goods, photographs, documents and promotional items.

Save money on shipping with these lightweight, economical mailers!

  • Environmentally-friendly mailers are made from 100% recycled paperboard and are 100% recyclable.
  • Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening.
  • Ideal for mailing soft goods, photographs, documents and promotional items.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number RMU1419K
Product Name 14 1/4" x 19" Kraft - Utility Flat Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 2842336 - RS Components, Ltd.
Specs
Container Type Bag
Width 10 inch (254 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details