TransPak 12 1/2" x 18" Kraft - Utility Flat Mailers RMU1218K

Description
Save money on shipping with these lightweight, economical mailers! Environmentally-frie ndly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft goods, photographs, documents and promotional items.
Description
Save money on shipping with these lightweight, economical mailers! Environmentally-frie ndly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft goods, photographs, documents and promotional items.

Suppliers

Company
Product
Description
Supplier Links
12 1/2
San Jose, CA, USA
12 1/2" x 18" Kraft - Utility Flat Mailers
RMU1218K
12 1/2" x 18" Kraft - Utility Flat Mailers RMU1218K
Save money on shipping with these lightweight, economical mailers! Environmentally-frie ndly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft goods, photographs, documents and promotional items.

Save money on shipping with these lightweight, economical mailers!

  • Environmentally-friendly mailers are made from 100% recycled paperboard and are 100% recyclable.
  • Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening.
  • Ideal for mailing soft goods, photographs, documents and promotional items.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number RMU1218K
Product Name 12 1/2" x 18" Kraft - Utility Flat Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details