TransPak 6" x 6" Kraft - Self-Seal Flat Mailers RM9K

Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .028 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.
Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .028 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 6" Kraft - Self-Seal Flat Mailers
RM9K
6" x 6" Kraft - Self-Seal Flat Mailers RM9K
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .028 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.

Strong chipboard mailers protect photos and documents during shipping.

  • Manufactured from .028 kraft chipboard.
  • Light-weight to save on postage.
  • No additional stiffeners needed.
  • Peel and seal closure.
  • Pull tab tear strip for easy opening.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number RM9K
Product Name 6" x 6" Kraft - Self-Seal Flat Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 707137 - RS Components, Ltd.
Specs
Container Type Bag
Height 18 inch (457 mm)
Width 4.19 inch (106 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details