TransPak 17" x 21" White - Flat Mailers RM7W

Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.
Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
17
San Jose, CA, USA
17" x 21" White - Flat Mailers
RM7W
17" x 21" White - Flat Mailers RM7W
Strong chipboard mailers protect photos and documents during shipping. Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.

Strong chipboard mailers protect photos and documents during shipping.

  • Manufactured from white chipboard.
  • Light-weight to save on postage.
  • No additional stiffeners needed.
  • Tab lock closure.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number RM7W
Product Name 17" x 21" White - Flat Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details