TransPak 7" x 9" Kraft - Self-Seal Flat Mailers RM10K

Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .028 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.
Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .028 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
7
San Jose, CA, USA
7" x 9" Kraft - Self-Seal Flat Mailers
RM10K
7" x 9" Kraft - Self-Seal Flat Mailers RM10K
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .028 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.

Strong chipboard mailers protect photos and documents during shipping.

  • Manufactured from .028 kraft chipboard.
  • Light-weight to save on postage.
  • No additional stiffeners needed.
  • Peel and seal closure.
  • Pull tab tear strip for easy opening.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number RM10K
Product Name 7" x 9" Kraft - Self-Seal Flat Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details