TransPak 4 1/2" x 6" - "Clear Face" Document Envelopes PL5

Description
Transparent pressure sensitive envelopes allow your document to be read. 2 Mil tamper proof envelopes keep documents clean and safe. 1,000 per case. Back Loading.
Description
Transparent pressure sensitive envelopes allow your document to be read. 2 Mil tamper proof envelopes keep documents clean and safe. 1,000 per case. Back Loading.

Suppliers

Company
Product
Description
Supplier Links
4 1/2
San Jose, CA, USA
4 1/2" x 6" - "Clear Face" Document Envelopes
PL5
4 1/2" x 6" - "Clear Face" Document Envelopes PL5
Transparent pressure sensitive envelopes allow your document to be read. 2 Mil tamper proof envelopes keep documents clean and safe. 1,000 per case. Back Loading.

Transparent pressure sensitive envelopes allow your document to be read.

  • 2 Mil tamper proof envelopes keep documents clean and safe.
  • 1,000 per case.
  • Back Loading.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PL5
Product Name 4 1/2" x 6" - "Clear Face" Document Envelopes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173887 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details