TransPak 30" x 36" - 8 Mil - Flat Poly Bags PB8814

Description
Ultimate protection for heavy parts and sharp-edged products. Bags are made from 100% virgin, high clarity polyethylene film. Meet FDA and USDA specifications. Available in case quantities.
Description
Ultimate protection for heavy parts and sharp-edged products. Bags are made from 100% virgin, high clarity polyethylene film. Meet FDA and USDA specifications. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
30
San Jose, CA, USA
30" x 36" - 8 Mil - Flat Poly Bags
PB8814
30" x 36" - 8 Mil - Flat Poly Bags PB8814
Ultimate protection for heavy parts and sharp-edged products. Bags are made from 100% virgin, high clarity polyethylene film. Meet FDA and USDA specifications. Available in case quantities.

Ultimate protection for heavy parts and sharp-edged products.

  • Bags are made from 100% virgin, high clarity polyethylene film.
  • Meet FDA and USDA specifications.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB8814
Product Name 30" x 36" - 8 Mil - Flat Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details