TransPak 30" x 36" - 6 Mil - Flat Poly Bags PB8685

Description
Extra heavy-duty Poly Bags are puncture resistant and recommended for protecting heavy weight products like industrial parts and tools from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Extra heavy-duty Poly Bags are puncture resistant and recommended for protecting heavy weight products like industrial parts and tools from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
30
San Jose, CA, USA
30" x 36" - 6 Mil - Flat Poly Bags
PB8685
30" x 36" - 6 Mil - Flat Poly Bags PB8685
Extra heavy-duty Poly Bags are puncture resistant and recommended for protecting heavy weight products like industrial parts and tools from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Extra heavy-duty Poly Bags are puncture resistant and recommended for protecting heavy weight products like industrial parts and tools from dirt, dust and moisture.

  • Bags are manufactured from 100% virgin, high clarity polyethylene film.
  • Meets FDA and USDA specifications.
  • Close bags with twist ties, bag tape or by heat sealing.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB8685
Product Name 30" x 36" - 6 Mil - Flat Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bin Bags - 2022219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 2.13 inch (54 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details