TransPak 7" x 7" - 3 Mil - Flat Poly Bags PB768

Description
Sturdy Poly Bags are perfect for protecting medium to heavy weight products from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Sturdy Poly Bags are perfect for protecting medium to heavy weight products from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
7
San Jose, CA, USA
7" x 7" - 3 Mil - Flat Poly Bags
PB768
7" x 7" - 3 Mil - Flat Poly Bags PB768
Sturdy Poly Bags are perfect for protecting medium to heavy weight products from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Sturdy Poly Bags are perfect for protecting medium to heavy weight products from dirt, dust and moisture.

  • Bags are manufactured from 100% virgin, high clarity polyethylene film.
  • Meets FDA and USDA specifications.
  • Close bags with twist ties, bag tape or by heat sealing.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB768
Product Name 7" x 7" - 3 Mil - Flat Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details