TransPak 8" x 20" - 2 Mil - Flat Poly Bags PB476

Description
Most popular used Poly Bags for general light to medium weight products to protect them from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Most popular used Poly Bags for general light to medium weight products to protect them from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 20" - 2 Mil - Flat Poly Bags
PB476
8" x 20" - 2 Mil - Flat Poly Bags PB476
Most popular used Poly Bags for general light to medium weight products to protect them from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Most popular used Poly Bags for general light to medium weight products to protect them from dirt, dust and moisture.

  • Bags are manufactured from 100% virgin, high clarity polyethylene film.
  • Meets FDA and USDA specifications.
  • Close bags with twist ties, bag tape or by heat sealing.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB476
Product Name 8" x 20" - 2 Mil - Flat Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details