TransPak 28" x 30" - 8 Mil - Reclosable Poly Bags PB3928

Description
Thick, puncture resistant bags are ideal for heavy products or parts with sharp edges. Super heavyweight bags feature a track zipper extending the entire width of the bag. Meet FDA & USDA requirements for food applications. Sizes listed are the inside dimensions of the bag. Available in case quantities.
Description
Thick, puncture resistant bags are ideal for heavy products or parts with sharp edges. Super heavyweight bags feature a track zipper extending the entire width of the bag. Meet FDA & USDA requirements for food applications. Sizes listed are the inside dimensions of the bag. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
28
San Jose, CA, USA
28" x 30" - 8 Mil - Reclosable Poly Bags
PB3928
28" x 30" - 8 Mil - Reclosable Poly Bags PB3928
Thick, puncture resistant bags are ideal for heavy products or parts with sharp edges. Super heavyweight bags feature a track zipper extending the entire width of the bag. Meet FDA & USDA requirements for food applications. Sizes listed are the inside dimensions of the bag. Available in case quantities.

Thick, puncture resistant bags are ideal for heavy products or parts with sharp edges.

  • Super heavyweight bags feature a track zipper extending the entire width of the bag.
  • Meet FDA & USDA requirements for food applications.
  • Sizes listed are the inside dimensions of the bag.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB3928
Product Name 28" x 30" - 8 Mil - Reclosable Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Detachable Boxes for Carbide Inserts - 1.10X1.10X.50 (28X28X12.7MM) 5 CELL SNAP BOX - IBSB05/28 - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 6.79 inch (172 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details