TransPak 3" x 9" - 2 Mil - Reclosable Poly Bags PB3524

Description
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.
Description
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 9" - 2 Mil - Reclosable Poly Bags
PB3524
3" x 9" - 2 Mil - Reclosable Poly Bags PB3524
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.

Single track zipper extends the width of the bag and keeps products clean and free from moisture.

  • Reclosable bags can be reused.
  • Bags meet FDA and USDA requirements.
  • Sizes listed are the inside usable dimensions of the bag.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB3524
Product Name 3" x 9" - 2 Mil - Reclosable Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details