TransPak 12" x 8" x 24" - 6 Mil - Gusseted Poly Bags PB1896

Description
Heavy-duty protection for equipment and industrial parts. Expandable sides and fitted bottom make packing bulky or irregular shaped items easier. Sizes listed are the inside usable space of the bag. Meets FDA and USDA specifications. Available in case quantities.
Description
Heavy-duty protection for equipment and industrial parts. Expandable sides and fitted bottom make packing bulky or irregular shaped items easier. Sizes listed are the inside usable space of the bag. Meets FDA and USDA specifications. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 8" x 24" - 6 Mil - Gusseted Poly Bags
PB1896
12" x 8" x 24" - 6 Mil - Gusseted Poly Bags PB1896
Heavy-duty protection for equipment and industrial parts. Expandable sides and fitted bottom make packing bulky or irregular shaped items easier. Sizes listed are the inside usable space of the bag. Meets FDA and USDA specifications. Available in case quantities.

Heavy-duty protection for equipment and industrial parts.

  • Expandable sides and fitted bottom make packing bulky or irregular shaped items easier.
  • Sizes listed are the inside usable space of the bag.
  • Meets FDA and USDA specifications.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB1896
Product Name 12" x 8" x 24" - 6 Mil - Gusseted Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 1016539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Ps
Height 1.18 inch (30 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details