TransPak 18" x 16" x 40" - 4 Mil - Gusseted Poly Bags PB1845

Description
Expandable sides and fitted bottom make packing bulky or irregular shaped items easier. Sizes listed are the inside usable space of the bag. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Expandable sides and fitted bottom make packing bulky or irregular shaped items easier. Sizes listed are the inside usable space of the bag. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 16" x 40" - 4 Mil - Gusseted Poly Bags
PB1845
18" x 16" x 40" - 4 Mil - Gusseted Poly Bags PB1845
Expandable sides and fitted bottom make packing bulky or irregular shaped items easier. Sizes listed are the inside usable space of the bag. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Expandable sides and fitted bottom make packing bulky or irregular shaped items easier.

  • Sizes listed are the inside usable space of the bag.
  • Meets FDA and USDA specifications.
  • Close bags with twist ties, bag tape or by heat sealing.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB1845
Product Name 18" x 16" x 40" - 4 Mil - Gusseted Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details