TransPak 10" x 14" - 4 Mil - Flat Poly Bags PB1180

Description
Heavy-duty Poly Bags are perfect for protecting heavy weight products like industrial parts and tools from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Heavy-duty Poly Bags are perfect for protecting heavy weight products like industrial parts and tools from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 14" - 4 Mil - Flat Poly Bags
PB1180
10" x 14" - 4 Mil - Flat Poly Bags PB1180
Heavy-duty Poly Bags are perfect for protecting heavy weight products like industrial parts and tools from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Heavy-duty Poly Bags are perfect for protecting heavy weight products like industrial parts and tools from dirt, dust and moisture.

  • Bags are manufactured from 100% virgin, high clarity polyethylene film.
  • Meets FDA and USDA specifications.
  • Close bags with twist ties, bag tape or by heat sealing.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB1180
Product Name 10" x 14" - 4 Mil - Flat Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 688148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Height 18.5 inch (470 mm)
Width 12.99 inch (330 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details