TransPak 5" x 26" Kraft - Jumbo Mailing Tubes P5026KHD

Description
Oversized tubes provide maximum storage and protection! Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable space. Actual lengths are longer. Additional 5" End Caps
Description
Oversized tubes provide maximum storage and protection! Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable space. Actual lengths are longer. Additional 5" End Caps

Suppliers

Company
Product
Description
Supplier Links
5
San Jose, CA, USA
5" x 26" Kraft - Jumbo Mailing Tubes
P5026KHD
5" x 26" Kraft - Jumbo Mailing Tubes P5026KHD
Oversized tubes provide maximum storage and protection! Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable space. Actual lengths are longer. Additional 5" End Caps

Oversized tubes provide maximum storage and protection!

  • Extra strong .125 - 3-ply spiral wound construction.
  • Rigid tubes resist bending and crushing.
  • Sizes listed are usable space. Actual lengths are longer.
  • Additional 5" End Caps
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number P5026KHD
Product Name 5" x 26" Kraft - Jumbo Mailing Tubes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 1811161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 14.57 inch (370 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details