TransPak 3 1/4" x 24 - 44" Kraft - Adjustable Tubes P32544AT

Description
Easily adjust the tube's length to ship or store heavy objects. Thick and durable tubes are perfect for shipping heavy-duty objects like industrial parts and metals rods. End caps are pre-attached - tubes load and seal from the middle.
Description
Easily adjust the tube's length to ship or store heavy objects. Thick and durable tubes are perfect for shipping heavy-duty objects like industrial parts and metals rods. End caps are pre-attached - tubes load and seal from the middle.

Suppliers

Company
Product
Description
Supplier Links
3 1/4
San Jose, CA, USA
3 1/4" x 24 - 44" Kraft - Adjustable Tubes
P32544AT
3 1/4" x 24 - 44" Kraft - Adjustable Tubes P32544AT
Easily adjust the tube's length to ship or store heavy objects. Thick and durable tubes are perfect for shipping heavy-duty objects like industrial parts and metals rods. End caps are pre-attached - tubes load and seal from the middle.

Easily adjust the tube's length to ship or store heavy objects.

  • Thick and durable tubes are perfect for shipping heavy-duty objects like industrial parts and metals rods.
  • End caps are pre-attached - tubes load and seal from the middle.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number P32544AT
Product Name 3 1/4" x 24 - 44" Kraft - Adjustable Tubes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908434 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 10.04 inch (255 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details