TransPak 2 1/2" x 24" Kraft - Mailing Tubes with Caps P2524K

Description
Economical kraft mailing tubes are great for document storage or for mailing. 3-ply spiral wound construction for strength. White end caps (included) snap into place to hold contents secure. Caps will not pop off during shipment. Tubes are reusable and recyclable. Sizes listed are usable space. Actual tube lengths are longer. Additional 2 1/2" End Caps
Description
Economical kraft mailing tubes are great for document storage or for mailing. 3-ply spiral wound construction for strength. White end caps (included) snap into place to hold contents secure. Caps will not pop off during shipment. Tubes are reusable and recyclable. Sizes listed are usable space. Actual tube lengths are longer. Additional 2 1/2" End Caps

Suppliers

Company
Product
Description
Supplier Links
2 1/2
San Jose, CA, USA
2 1/2" x 24" Kraft - Mailing Tubes with Caps
P2524K
2 1/2" x 24" Kraft - Mailing Tubes with Caps P2524K
Economical kraft mailing tubes are great for document storage or for mailing. 3-ply spiral wound construction for strength. White end caps (included) snap into place to hold contents secure. Caps will not pop off during shipment. Tubes are reusable and recyclable. Sizes listed are usable space. Actual tube lengths are longer. Additional 2 1/2" End Caps

Economical kraft mailing tubes are great for document storage or for mailing.

  • 3-ply spiral wound construction for strength.
  • White end caps (included) snap into place to hold contents secure.
  • Caps will not pop off during shipment.
  • Tubes are reusable and recyclable.
  • Sizes listed are usable space. Actual tube lengths are longer.
  • Additional 2 1/2" End Caps
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number P2524K
Product Name 2 1/2" x 24" Kraft - Mailing Tubes with Caps
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details