TransPak 2" x 12" Yellow - Mailing Tubes with Caps P2012Y

Description
Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes listed are inside usable dimensions. Additional 2" End Caps
Description
Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes listed are inside usable dimensions. Additional 2" End Caps

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 12" Yellow - Mailing Tubes with Caps
P2012Y
2" x 12" Yellow - Mailing Tubes with Caps P2012Y
Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes listed are inside usable dimensions. Additional 2" End Caps

Mailings are sure to attract attention with these bright colored tubes.

  • Tubes have a glossy finish.
  • Use to identify or categorize different types of documents or mailings.
  • Strong 3-ply spiral wound construction.
  • Tubes seal with white plastic end caps included in case.
  • Sizes listed are inside usable dimensions.
  • Additional 2" End Caps
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number P2012Y
Product Name 2" x 12" Yellow - Mailing Tubes with Caps
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details