TransPak 5" Plastic End Caps MTCAP5

Description
These caps will work on all round mailing tubes. Extra caps allow round mailing tubes to be reused. Caps will not pop off during shipping. Available in case quantities.
Description
These caps will work on all round mailing tubes. Extra caps allow round mailing tubes to be reused. Caps will not pop off during shipping. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
5
San Jose, CA, USA
5" Plastic End Caps
MTCAP5
5" Plastic End Caps MTCAP5
These caps will work on all round mailing tubes. Extra caps allow round mailing tubes to be reused. Caps will not pop off during shipping. Available in case quantities.

These caps will work on all round mailing tubes.

  • Extra caps allow round mailing tubes to be reused.
  • Caps will not pop off during shipping.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MTCAP5
Product Name 5" Plastic End Caps
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; ABS
Length 1.57 inch (40 mm)
Width 1.18 inch (30 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details