TransPak 5 1/8" x 5" Tyvek Lined - CD Mailers MM1160

Description
Tyvek lining protects media from scratches and static. Convenient peel and seal closure. Mailers feature a tear tab opening to make content removal easy. Constructed from 100% recycled white fibreboard. Sold in case quantities.
Description
Tyvek lining protects media from scratches and static. Convenient peel and seal closure. Mailers feature a tear tab opening to make content removal easy. Constructed from 100% recycled white fibreboard. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
5 1/8
San Jose, CA, USA
5 1/8" x 5" Tyvek Lined - CD Mailers
MM1160
5 1/8" x 5" Tyvek Lined - CD Mailers MM1160
Tyvek lining protects media from scratches and static. Convenient peel and seal closure. Mailers feature a tear tab opening to make content removal easy. Constructed from 100% recycled white fibreboard. Sold in case quantities.

Tyvek lining protects media from scratches and static.

  • Convenient peel and seal closure.
  • Mailers feature a tear tab opening to make content removal easy.
  • Constructed from 100% recycled white fibreboard.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MM1160
Product Name 5 1/8" x 5" Tyvek Lined - CD Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details