TransPak 5 1/8" x 5" Foam Lined - CD Mailers MM1150

Description
Lightweight foam lined mailer protects CDs during shipping. Constructed from 100% recycled white fibreboard. Convenient peel and seal closure. Mailer features a tear strip for easy opening.
Description
Lightweight foam lined mailer protects CDs during shipping. Constructed from 100% recycled white fibreboard. Convenient peel and seal closure. Mailer features a tear strip for easy opening.

Suppliers

Company
Product
Description
Supplier Links
5 1/8
San Jose, CA, USA
5 1/8" x 5" Foam Lined - CD Mailers
MM1150
5 1/8" x 5" Foam Lined - CD Mailers MM1150
Lightweight foam lined mailer protects CDs during shipping. Constructed from 100% recycled white fibreboard. Convenient peel and seal closure. Mailer features a tear strip for easy opening.

Lightweight foam lined mailer protects CDs during shipping.

  • Constructed from 100% recycled white fibreboard.
  • Convenient peel and seal closure.
  • Mailer features a tear strip for easy opening.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MM1150
Product Name 5 1/8" x 5" Foam Lined - CD Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Detachable Packaging for Carbide Inserts - 1.10X1.10X.50 (28X28X12.7MM) 5 CELL SNAP BOX W/FOAM - IBSB05/28KF1 - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 6.79 inch (172 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details