TransPak 7 5/8" x 6" x 5 7/16" - DVD Mailers MLRDVD10

Description
Strong corrugated mailers protect DVDs during shipment. Mailers are constructed from 200#/ECT-32 B Flute white corrugated. One piece mailer folds together in seconds without tape or glue. Sold and shipped flat in bundle quantities.
Description
Strong corrugated mailers protect DVDs during shipment. Mailers are constructed from 200#/ECT-32 B Flute white corrugated. One piece mailer folds together in seconds without tape or glue. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
7 5/8
San Jose, CA, USA
7 5/8" x 6" x 5 7/16" - DVD Mailers
MLRDVD10
7 5/8" x 6" x 5 7/16" - DVD Mailers MLRDVD10
Strong corrugated mailers protect DVDs during shipment. Mailers are constructed from 200#/ECT-32 B Flute white corrugated. One piece mailer folds together in seconds without tape or glue. Sold and shipped flat in bundle quantities.

Strong corrugated mailers protect DVDs during shipment.

  • Mailers are constructed from 200#/ECT-32 B Flute white corrugated.
  • One piece mailer folds together in seconds without tape or glue.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MLRDVD10
Product Name 7 5/8" x 6" x 5 7/16" - DVD Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1194443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.45 inch (62.2 mm)
Length 11.45 inch (291 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details