TransPak 5 5/8" x 5" x 7/16" - CD Mailers MLRCD

Description
Strong corrugated mailers designed to ship CDs. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 1 CD in jewel case. Sold and shipped flat in bundle quantities. Manufactured from 200#-B/ECT-32 white corrugated.
Description
Strong corrugated mailers designed to ship CDs. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 1 CD in jewel case. Sold and shipped flat in bundle quantities. Manufactured from 200#-B/ECT-32 white corrugated.

Suppliers

Company
Product
Description
Supplier Links
5 5/8
San Jose, CA, USA
5 5/8" x 5" x 7/16" - CD Mailers
MLRCD
5 5/8" x 5" x 7/16" - CD Mailers MLRCD
Strong corrugated mailers designed to ship CDs. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 1 CD in jewel case. Sold and shipped flat in bundle quantities. Manufactured from 200#-B/ECT-32 white corrugated.

Strong corrugated mailers designed to ship CDs.

  • One piece cartons feature tabs to lock cartons closed. No tape necessary!
  • Designed to ship 1 CD in jewel case.
  • Sold and shipped flat in bundle quantities.
  • Manufactured from 200#-B/ECT-32 white corrugated.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MLRCD
Product Name 5 5/8" x 5" x 7/16" - CD Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1252359 - RS Components, Ltd.
Specs
Features ESD
Length 5984 inch (152000 mm)
Width 4.02 inch (102 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details