TransPak 14 1/8" x 8 3/4" x 2" - Literature Mailers ML1482

Description
The perfect fit for your literature piece without the expense of a custom carton. Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.
Description
The perfect fit for your literature piece without the expense of a custom carton. Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.

Suppliers

Company
Product
Description
Supplier Links
14 1/8
San Jose, CA, USA
14 1/8" x 8 3/4" x 2" - Literature Mailers
ML1482
14 1/8" x 8 3/4" x 2" - Literature Mailers ML1482
The perfect fit for your literature piece without the expense of a custom carton. Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.

The perfect fit for your literature piece without the expense of a custom carton.

  • Assembles in seconds without tape, glue or staples.
  • Strong 200#/ECT-32B oyster white corrugated construction.
  • Ships and stores flat to save space.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number ML1482
Product Name 14 1/8" x 8 3/4" x 2" - Literature Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908444 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details