TransPak 13" x 13" x 3" Kraft - Literature Mailers ML13133K

Description
Our most popular sizes of literature mailers in economical kraft corrugated. The perfect size to ship and store documents. Manufactured from strong 200#/ECT-32-B kraft corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat.
Description
Our most popular sizes of literature mailers in economical kraft corrugated. The perfect size to ship and store documents. Manufactured from strong 200#/ECT-32-B kraft corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat.

Suppliers

Company
Product
Description
Supplier Links
13
San Jose, CA, USA
13" x 13" x 3" Kraft - Literature Mailers
ML13133K
13" x 13" x 3" Kraft - Literature Mailers ML13133K
Our most popular sizes of literature mailers in economical kraft corrugated. The perfect size to ship and store documents. Manufactured from strong 200#/ECT-32-B kraft corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat.

Our most popular sizes of literature mailers in economical kraft corrugated.

  • The perfect size to ship and store documents.
  • Manufactured from strong 200#/ECT-32-B kraft corrugated.
  • Assembles in seconds without tape, glue or staples.
  • Ships and stores flat.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number ML13133K
Product Name 13" x 13" x 3" Kraft - Literature Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1908444 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details