TransPak 15" x 11 1/8" x 2" Kraft - Easy-Fold Mailers MIBMROSK

Description
Economical kraft construction helps reduce mailing costs. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-B kraft corrugated construction. Shipped flat and sold in bundle quantities.
Description
Economical kraft construction helps reduce mailing costs. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-B kraft corrugated construction. Shipped flat and sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
15
San Jose, CA, USA
15" x 11 1/8" x 2" Kraft - Easy-Fold Mailers
MIBMROSK
15" x 11 1/8" x 2" Kraft - Easy-Fold Mailers MIBMROSK
Economical kraft construction helps reduce mailing costs. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-B kraft corrugated construction. Shipped flat and sold in bundle quantities.

Economical kraft construction helps reduce mailing costs.

  • These one-piece mailers have scores at multiple depths to ensure the proper fit for your products.
  • Simply place product in the center, fold in the sides at your desired depth and seal with tape.
  • Economical 200#/ECT-32-B kraft corrugated construction.
  • Shipped flat and sold in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MIBMROSK
Product Name 15" x 11 1/8" x 2" Kraft - Easy-Fold Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details