TransPak 3" x 4" - 2 Mil - Minigrip®quo; Reclosable GreenLine™ Biodegradable Bags MGGL103

Description
Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density polyethylene (LDPE) and are 100% recyclable. Sizes listed a the inside usable dimensions of the bag.
Description
Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density polyethylene (LDPE) and are 100% recyclable. Sizes listed a the inside usable dimensions of the bag.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 4" - 2 Mil - Minigrip®quo; Reclosable GreenLine™ Biodegradable Bags
MGGL103
3" x 4" - 2 Mil - Minigrip®quo; Reclosable GreenLine™ Biodegradable Bags MGGL103
Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density polyethylene (LDPE) and are 100% recyclable. Sizes listed a the inside usable dimensions of the bag.

Same reliable Minigrip performance, but 100% earth-friendly!

  • Every part of the bag is entirely biodegradable and will break down completely into organic material.
  • Bags are ASTM D5511 compliant and will biodegrade in a landfill.
  • Constructed from low-density polyethylene (LDPE) and are 100% recyclable.
  • Sizes listed a the inside usable dimensions of the bag.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MGGL103
Product Name 3" x 4" - 2 Mil - Minigrip®quo; Reclosable GreenLine™ Biodegradable Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Insert Boxes - Snap Box - .71X.71X.33 (18X18X8.5MM) 5 CELL SNAP BOX W/FOAM - IBSB05/18KF1 - MOCAP LLC
Specs
Container Type Box
Height 0.4803 inch (12.2 mm)
Length 4.69 inch (119 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details