TransPak 24" x 14" x 4" - Deluxe Literature Mailers MFL24144

Description
Feature protective side flaps and front outside tuck closure. Maximum protection for your most important documents. Manufactured from strong 200#/ECT32-B oyster white corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat to save space.
Description
Feature protective side flaps and front outside tuck closure. Maximum protection for your most important documents. Manufactured from strong 200#/ECT32-B oyster white corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat to save space.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 14" x 4" - Deluxe Literature Mailers
MFL24144
24" x 14" x 4" - Deluxe Literature Mailers MFL24144
Feature protective side flaps and front outside tuck closure. Maximum protection for your most important documents. Manufactured from strong 200#/ECT32-B oyster white corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat to save space.

Feature protective side flaps and front outside tuck closure.

  • Maximum protection for your most important documents.
  • Manufactured from strong 200#/ECT32-B oyster white corrugated.
  • Assembles in seconds without tape, glue or staples.
  • Ships and stores flat to save space.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MFL24144
Product Name 24" x 14" x 4" - Deluxe Literature Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details