TransPak 10" x 10" x 2" - Deluxe Literature Mailers MFL10102

Description
Feature protective side flaps and front outside tuck closure. Maximum protection for your most important documents. Manufactured from strong 200#/ECT32-B oyster white corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat to save space.
Description
Feature protective side flaps and front outside tuck closure. Maximum protection for your most important documents. Manufactured from strong 200#/ECT32-B oyster white corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat to save space.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 10" x 2" - Deluxe Literature Mailers
MFL10102
10" x 10" x 2" - Deluxe Literature Mailers MFL10102
Feature protective side flaps and front outside tuck closure. Maximum protection for your most important documents. Manufactured from strong 200#/ECT32-B oyster white corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat to save space.

Feature protective side flaps and front outside tuck closure.

  • Maximum protection for your most important documents.
  • Manufactured from strong 200#/ECT32-B oyster white corrugated.
  • Assembles in seconds without tape, glue or staples.
  • Ships and stores flat to save space.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MFL10102
Product Name 10" x 10" x 2" - Deluxe Literature Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details