TransPak 28 3/4" x 16" x 5" - Garment Mailers MFCKRAFT

Description
These sturdy one-piece cartons are perfect for shipping bulky outerwear. Die-cut, one-piece carton folds together fast without tape or glue. Recommended for shipping coats. Manufactured from strong 200#/ECT-32-B kraft corrugated. Shipped flat and sold in bundle quantities.
Description
These sturdy one-piece cartons are perfect for shipping bulky outerwear. Die-cut, one-piece carton folds together fast without tape or glue. Recommended for shipping coats. Manufactured from strong 200#/ECT-32-B kraft corrugated. Shipped flat and sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
28 3/4
San Jose, CA, USA
28 3/4" x 16" x 5" - Garment Mailers
MFCKRAFT
28 3/4" x 16" x 5" - Garment Mailers MFCKRAFT
These sturdy one-piece cartons are perfect for shipping bulky outerwear. Die-cut, one-piece carton folds together fast without tape or glue. Recommended for shipping coats. Manufactured from strong 200#/ECT-32-B kraft corrugated. Shipped flat and sold in bundle quantities.

These sturdy one-piece cartons are perfect for shipping bulky outerwear.

  • Die-cut, one-piece carton folds together fast without tape or glue.
  • Recommended for shipping coats.
  • Manufactured from strong 200#/ECT-32-B kraft corrugated.
  • Shipped flat and sold in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MFCKRAFT
Product Name 28 3/4" x 16" x 5" - Garment Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details