TransPak 5 5/8" x 4 3/16" x 5" - Outside Tuck Mailers MEZ545

Description
Outside Tuck won't interfere with contents. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 10 CDs in jewel cases. Sold and shipped flat in bundle quantities. Manufactured from strong 200#/ECT-32-B oyster white corrugated.
Description
Outside Tuck won't interfere with contents. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 10 CDs in jewel cases. Sold and shipped flat in bundle quantities. Manufactured from strong 200#/ECT-32-B oyster white corrugated.

Suppliers

Company
Product
Description
Supplier Links
5 5/8
San Jose, CA, USA
5 5/8" x 4 3/16" x 5" - Outside Tuck Mailers
MEZ545
5 5/8" x 4 3/16" x 5" - Outside Tuck Mailers MEZ545
Outside Tuck won't interfere with contents. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 10 CDs in jewel cases. Sold and shipped flat in bundle quantities. Manufactured from strong 200#/ECT-32-B oyster white corrugated.

Outside Tuck won't interfere with contents.

  • One piece cartons feature tabs to lock cartons closed. No tape necessary!
  • Designed to ship 10 CDs in jewel cases.
  • Sold and shipped flat in bundle quantities.
  • Manufactured from strong 200#/ECT-32-B oyster white corrugated.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MEZ545
Product Name 5 5/8" x 4 3/16" x 5" - Outside Tuck Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1786373 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 5.98 inch (152 mm)
Length 5.98 inch (152 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details