TransPak 2" x 2" (Corner) Blue - Lok-Tyle™ Drainage Mat MAT322BE

Description
Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
Description
Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 2" (Corner) Blue - Lok-Tyle™ Drainage Mat
MAT322BE
2" x 2" (Corner) Blue - Lok-Tyle™ Drainage Mat MAT322BE
Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.

Modular cross-hatch vinyl tiles snap together on-site for custom configurations.

  • Raised diamonds on top surface facilitate drainage and aids traction.
  • Beveled ramps and corners complete the installation and minimize trip hazards.
  • 9/16" thickness.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Floor Mats
Product Number MAT322BE
Product Name 2" x 2" (Corner) Blue - Lok-Tyle™ Drainage Mat
Mat Type Drainage
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Safety Mats - 245794 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Natural Rubber
Width 39.37 inch (1000 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details