TransPak 38" x 124" Black/Yellow - Safety Drainage Mat MAT312BY

Description
Grease resistant, rubber compound withstands industrial cutting oils and chemicals. Large hole configuration facilitates drainage and resists clogging while mini-diamond studs on top surface minimize slippage. Yellow beveled border is permanently affixed to the mat. 7/8" thickness.
Description
Grease resistant, rubber compound withstands industrial cutting oils and chemicals. Large hole configuration facilitates drainage and resists clogging while mini-diamond studs on top surface minimize slippage. Yellow beveled border is permanently affixed to the mat. 7/8" thickness.

Suppliers

Company
Product
Description
Supplier Links
38
San Jose, CA, USA
38" x 124" Black/Yellow - Safety Drainage Mat
MAT312BY
38" x 124" Black/Yellow - Safety Drainage Mat MAT312BY
Grease resistant, rubber compound withstands industrial cutting oils and chemicals. Large hole configuration facilitates drainage and resists clogging while mini-diamond studs on top surface minimize slippage. Yellow beveled border is permanently affixed to the mat. 7/8" thickness.

Grease resistant, rubber compound withstands industrial cutting oils and chemicals.

  • Large hole configuration facilitates drainage and resists clogging while mini-diamond studs on top surface minimize slippage.
  • Yellow beveled border is permanently affixed to the mat.
  • 7/8" thickness.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Floor Mats
Product Number MAT312BY
Product Name 38" x 124" Black/Yellow - Safety Drainage Mat
Mat Type Drainage
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 285449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 720 inch (18300 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details