TransPak 3' x 5' Black - Premium Anti-Fatigue Mat MAT261BK

Description
Non-directional top surface ensures excellent traction and is easy to clean. Outperforms competitive products in tear resistance and tensile strength. Overall thickness is 3/8". All four sides are beveled to minimize trip hazards.
Description
Non-directional top surface ensures excellent traction and is easy to clean. Outperforms competitive products in tear resistance and tensile strength. Overall thickness is 3/8". All four sides are beveled to minimize trip hazards.

Suppliers

Company
Product
Description
Supplier Links
3' x 5' Black - Premium Anti-Fatigue Mat - MAT261BK - TransPak
San Jose, CA, USA
3' x 5' Black - Premium Anti-Fatigue Mat
MAT261BK
3' x 5' Black - Premium Anti-Fatigue Mat MAT261BK
Non-directional top surface ensures excellent traction and is easy to clean. Outperforms competitive products in tear resistance and tensile strength. Overall thickness is 3/8". All four sides are beveled to minimize trip hazards.

Non-directional top surface ensures excellent traction and is easy to clean.

  • Outperforms competitive products in tear resistance and tensile strength.
  • Overall thickness is 3/8".
  • All four sides are beveled to minimize trip hazards.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Floor Mats
Product Number MAT261BK
Product Name 3' x 5' Black - Premium Anti-Fatigue Mat
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP916X10 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 72 inch (1829 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 2217898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Rubber
Color(s) Black
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details