TransPak 2' x 60' Black/Yellow - Premium Anti-Fatigue Mat MAT258BY

Description
Non-directional top surface ensures excellent traction and is easy to clean. Outperforms competitive products in tear resistance and tensile strength. Overall thickness is 3/8". All four sides are beveled to minimize trip hazards.
Description
Non-directional top surface ensures excellent traction and is easy to clean. Outperforms competitive products in tear resistance and tensile strength. Overall thickness is 3/8". All four sides are beveled to minimize trip hazards.

Suppliers

Company
Product
Description
Supplier Links
2' x 60' Black/Yellow - Premium Anti-Fatigue Mat - MAT258BY - TransPak
San Jose, CA, USA
2' x 60' Black/Yellow - Premium Anti-Fatigue Mat
MAT258BY
2' x 60' Black/Yellow - Premium Anti-Fatigue Mat MAT258BY
Non-directional top surface ensures excellent traction and is easy to clean. Outperforms competitive products in tear resistance and tensile strength. Overall thickness is 3/8". All four sides are beveled to minimize trip hazards.

Non-directional top surface ensures excellent traction and is easy to clean.

  • Outperforms competitive products in tear resistance and tensile strength.
  • Overall thickness is 3/8".
  • All four sides are beveled to minimize trip hazards.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Floor Mats
Product Number MAT258BY
Product Name 2' x 60' Black/Yellow - Premium Anti-Fatigue Mat
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 726297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Width 59.06 inch (1500 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3250 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details